TE Connectivity Chip Resistor - Surface Mount 35408R2FT

Description
8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143399CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143399CT-ND
Chip Resistor - Surface Mount A143399CT-ND
8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143399TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143399TR-ND
Chip Resistor - Surface Mount A143399TR-ND
8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143399DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143399DKR-ND
Chip Resistor - Surface Mount A143399DKR-ND
8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5143
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5143
RES, 8R2, 1%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8R2, 1%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5142
Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5142
RES, 8R2, 1%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8R2, 1%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3959
Res, 8R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3959
RES, 8R2, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143399CT-ND 97AC5143 34AH3959
Product Name Chip Resistor - Surface Mount Res, 8R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 8R2, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details