TE Connectivity Chip Resistor - Surface Mount 35408K2JT

Description
8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143593CT-ND
Chip Resistor - Surface Mount A143593CT-ND
8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143593TR-ND
Chip Resistor - Surface Mount A143593TR-ND
8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9807
Res, 8K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9807
RES, 8K2, 5%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8K2, 5%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3956
Res, 8K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3956
RES, 8K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 8K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143593CT-ND 96AC9807 34AH3956
Product Name Chip Resistor - Surface Mount Res, 8K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 8K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details