TE Connectivity Chip Resistor - Surface Mount 35408K2FT

Description
8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8K2, 1%, 4W, 2817, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 8.2 kΩ and a tolerance of ±1%. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume production. It operates effectively within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. The construction includes a matte tin over nickel barrier terminal finish, ensuring good solderability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Res, 8K2, 1%, 4W, 2817, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 8.2 kΩ and a tolerance of ±1%. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume production. It operates effectively within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. The construction includes a matte tin over nickel barrier terminal finish, ensuring good solderability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143471TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143471TR-ND
Chip Resistor - Surface Mount A143471TR-ND
8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143471CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143471CT-ND
Chip Resistor - Surface Mount A143471CT-ND
8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6711
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6711
RES, 8K2, 1%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8K2, 1%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9532
Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9532
RES, 8K2, 1%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8K2, 1%, 4W, 2817, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143471TR-ND 97AC6711
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details