TE Connectivity Chip Resistor - Surface Mount 354082RFT

Description
82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143423DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143423DKR-ND
Chip Resistor - Surface Mount A143423DKR-ND
82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143423CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143423CT-ND
Chip Resistor - Surface Mount A143423CT-ND
82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143423TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143423TR-ND
Chip Resistor - Surface Mount A143423TR-ND
82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0925
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0925
RES, 82R, 1%, 4W, 2817, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 82R, 1%, 4W, 2817, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3565
Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3565
RES, 82R, 1%, 4W, 2817, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 82R, 1%, 4W, 2817, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143423DKR-ND 97AC0925
Product Name Chip Resistor - Surface Mount Res, 82R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details