TE Connectivity Chip Resistor - Surface Mount 354082KFT

Description
82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143495TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143495TR-ND
Chip Resistor - Surface Mount A143495TR-ND
82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143495CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143495CT-ND
Chip Resistor - Surface Mount A143495CT-ND
82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

82 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5146
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5146
RES, 82K, 1%, 4W, 2817, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 82K, 1%, 4W, 2817, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5147
Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5147
RES, 82K, 1%, 4W, 2817, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 82K, 1%, 4W, 2817, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143495TR-ND 97AC5146
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details