TE Connectivity Chip Resistor - Surface Mount 3540820RFT

Description
820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143447CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143447CT-ND
Chip Resistor - Surface Mount A143447CT-ND
820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143447TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143447TR-ND
Chip Resistor - Surface Mount A143447TR-ND
820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

820 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1739
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1739
RES, 820R, 1%, 4W, 2817, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820R, 1%, 4W, 2817, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6346
Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6346
RES, 820R, 1%, 4W, 2817, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820R, 1%, 4W, 2817, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143447CT-ND 97AC1739
Product Name Chip Resistor - Surface Mount Res, 820R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details