TE Connectivity Chip Resistor - Surface Mount 3540820KJT

Description
820 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
820 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 820K, 5%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 820 kΩ with a tolerance of ±5% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume production. This component has a maximum working voltage of 250V and can withstand overload voltages up to 500V. It operates within a temperature range of -55°C to 155°C, ensuring reliability in diverse environmental conditions. The resistor is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. Engineers considering this resistor should note its robust performance characteristics, including a low temperature coefficient of resistance (TCR) of ±200 PPM/°C for lower resistance values and ±100 PPM/°C for higher values, which contributes to its stability across varying temperatures.

Datasheet Summary
Powered by GS/AI

The Resistor 820K, 5%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 820 kΩ with a tolerance of ±5% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume production. This component has a maximum working voltage of 250V and can withstand overload voltages up to 500V. It operates within a temperature range of -55°C to 155°C, ensuring reliability in diverse environmental conditions. The resistor is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. Engineers considering this resistor should note its robust performance characteristics, including a low temperature coefficient of resistance (TCR) of ±200 PPM/°C for lower resistance values and ±100 PPM/°C for higher values, which contributes to its stability across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143617TR-ND
Chip Resistor - Surface Mount A143617TR-ND
820 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

820 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8622
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8622
RES, 820K, 5%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820K, 5%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3574
Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3574
RES, 820K, 5%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820K, 5%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143617TR-ND 96AC8622
Product Name Chip Resistor - Surface Mount Res, 820K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers