TE Connectivity Chip Resistor - Surface Mount 35407M5FT

Description
7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143542CT-ND
Chip Resistor - Surface Mount A143542CT-ND
7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143542TR-ND
Chip Resistor - Surface Mount A143542TR-ND
7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

7.5 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1491
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1491
RES, 7M5, 1%, 4W, 2817, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 7M5, 1%, 4W, 2817, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9021
Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9021
RES, 7M5, 1%, 4W, 2817, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 7M5, 1%, 4W, 2817, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143542CT-ND 97AC1491
Product Name Chip Resistor - Surface Mount Res, 7M5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details