TE Connectivity Chip Resistor - Surface Mount 354075KFT

Description
75 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143494TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143494TR-ND
Chip Resistor - Surface Mount A143494TR-ND
75 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

75 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7751
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7751
RES, 75K, 1%, 4W, 2817, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 75K, 1%, 4W, 2817, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7750
Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7750
RES, 75K, 1%, 4W, 2817, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 75K, 1%, 4W, 2817, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 354075KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354075KFT
Chip Resistor - Surface Mount 354075KFT
RES 3540 75K 1%

RES 3540 75K 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143494TR-ND 96AC7751 354075KFT
Product Name Chip Resistor - Surface Mount Res, 75K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details