TE Connectivity Chip Resistor - Surface Mount 35406R8FT

Description
6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143397CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143397CT-ND
Chip Resistor - Surface Mount A143397CT-ND
6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143397TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143397TR-ND
Chip Resistor - Surface Mount A143397TR-ND
6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143397DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143397DKR-ND
Chip Resistor - Surface Mount A143397DKR-ND
6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5140
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5140
RES, 6R8, 1%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6R8, 1%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5141
Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5141
RES, 6R8, 1%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6R8, 1%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35406R8FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35406R8FT
Chip Resistor - Surface Mount 35406R8FT
RES 3540 6R8 1%

RES 3540 6R8 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143397CT-ND 97AC5140 35406R8FT
Product Name Chip Resistor - Surface Mount Res, 6R8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details