TE Connectivity Chip Resistor - Surface Mount 35406R2FT

Description
6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143396TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143396TR-ND
Chip Resistor - Surface Mount A143396TR-ND
6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143396CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143396CT-ND
Chip Resistor - Surface Mount A143396CT-ND
6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143396DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143396DKR-ND
Chip Resistor - Surface Mount A143396DKR-ND
6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7978
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7978
RES, 6R2, 1%, 4W, 2817, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6R2, 1%, 4W, 2817, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7977
Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7977
RES, 6R2, 1%, 4W, 2817, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6R2, 1%, 4W, 2817, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143396TR-ND 96AC7978
Product Name Chip Resistor - Surface Mount Res, 6R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details