TE Connectivity Chip Resistor - Surface Mount 35406M2FT

Description
6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143540TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143540TR-ND
Chip Resistor - Surface Mount A143540TR-ND
6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143540CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143540CT-ND
Chip Resistor - Surface Mount A143540CT-ND
6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1490
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1490
RES, 6M2, 1%, 4W, 2817, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6M2, 1%, 4W, 2817, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6164
Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6164
RES, 6M2, 1%, 4W, 2817, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6M2, 1%, 4W, 2817, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143540TR-ND 97AC1490
Product Name Chip Resistor - Surface Mount Res, 6M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details