TE Connectivity Chip Resistor - Surface Mount 35406K8JT

Description
6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143592TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143592TR-ND
Chip Resistor - Surface Mount A143592TR-ND
6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143592CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143592CT-ND
Chip Resistor - Surface Mount A143592CT-ND
6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143592DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143592DKR-ND
Chip Resistor - Surface Mount A143592DKR-ND
6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3929
Res, 6K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3929
RES, 6K8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 6K8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 6K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7756
Res, 6K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7756
RES, 6K8, 5%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6K8, 5%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143592TR-ND 34AH3929 96AC7756
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 6K8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers