TE Connectivity Chip Resistor - Surface Mount 35406K8FT

Description
6.8 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143469TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143469TR-ND
Chip Resistor - Surface Mount A143469TR-ND
6.8 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2272
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2272
RES, 6K8, 1%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6K8, 1%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2270
Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2270
RES, 6K8, 1%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6K8, 1%, 4W, 2817, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143469TR-ND 97AC2272
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details