TE Connectivity Chip Resistor - Surface Mount 35406K2FT

Description
6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143468TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143468TR-ND
Chip Resistor - Surface Mount A143468TR-ND
6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143468CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143468CT-ND
Chip Resistor - Surface Mount A143468CT-ND
6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

6.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6708
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6708
RES, 6K2, 1%, 4W, 2817, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6K2, 1%, 4W, 2817, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2268
Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2268
RES, 6K2, 1%, 4W, 2817, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6K2, 1%, 4W, 2817, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143468TR-ND 97AC6708
Product Name Chip Resistor - Surface Mount Res, 6K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers