TE Connectivity Chip Resistor - Surface Mount 354068RFT

Description
68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143421TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143421TR-ND
Chip Resistor - Surface Mount A143421TR-ND
68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143421CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143421CT-ND
Chip Resistor - Surface Mount A143421CT-ND
68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143421DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143421DKR-ND
Chip Resistor - Surface Mount A143421DKR-ND
68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8613
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8613
RES, 68R, 1%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 68R, 1%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3564
Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3564
RES, 68R, 1%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 68R, 1%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143421TR-ND 96AC8613
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details