TE Connectivity Chip Resistor - Surface Mount 3540680RJT

Description
680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143580CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143580CT-ND
Chip Resistor - Surface Mount A143580CT-ND
680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143580DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143580DKR-ND
Chip Resistor - Surface Mount A143580DKR-ND
680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143580TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143580TR-ND
Chip Resistor - Surface Mount A143580TR-ND
680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3022
Res, 680R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3022
RES, 680R, 5%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 680R, 5%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3947
Res, 680R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3947
RES, 680R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 680R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143580CT-ND 97AC3022 34AH3947
Product Name Chip Resistor - Surface Mount Res, 680R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 680R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details