TE Connectivity Chip Resistor - Surface Mount 3540680RFT

Description
680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143445DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143445DKR-ND
Chip Resistor - Surface Mount A143445DKR-ND
680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143445TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143445TR-ND
Chip Resistor - Surface Mount A143445TR-ND
680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143445CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143445CT-ND
Chip Resistor - Surface Mount A143445CT-ND
680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

680 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6160
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6160
RES, 680R, 1%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 680R, 1%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9019
Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9019
RES, 680R, 1%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 680R, 1%, 4W, 2817, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143445DKR-ND 97AC6160
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details