The Resistor 680K, 5%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 680 kΩ with a tolerance of ±5% and a power rating of 4W at an ambient temperature of 70°C. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The resistor has a dielectric withstand voltage of 500V and is compliant with EU RoHS directives, ensuring it meets environmental standards. The construction allows for reliable performance under various conditions, making it a viable option for engineers seeking a robust resistor for their projects.
680 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
RES, 680K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES
RES, 680K, 5%, 4W, 2817, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143616TR-ND | 34AH3945 | 97AC3573 |
| Product Name | Chip Resistor - Surface Mount | Res, 680K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 680K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |