TE Connectivity Chip Resistor - Surface Mount 354062RFT

Description
62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143420DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143420DKR-ND
Chip Resistor - Surface Mount A143420DKR-ND
62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143420CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143420CT-ND
Chip Resistor - Surface Mount A143420CT-ND
62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143420TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143420TR-ND
Chip Resistor - Surface Mount A143420TR-ND
62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

62 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 354062RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354062RFT
Chip Resistor - Surface Mount 354062RFT
RES 3540 62R 1%

RES 3540 62R 1%

Supplier's Site Datasheet
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0924
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0924
RES, 62R, 1%, 4W, 2817, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 62R, 1%, 4W, 2817, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8612
Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8612
RES, 62R, 1%, 4W, 2817, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 62R, 1%, 4W, 2817, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143420DKR-ND 354062RFT 97AC0924
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 62R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457405 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details