TE Connectivity Chip Resistor - Surface Mount 3540620RFT

Description
620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143444CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143444CT-ND
Chip Resistor - Surface Mount A143444CT-ND
620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143444TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143444TR-ND
Chip Resistor - Surface Mount A143444TR-ND
620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6159
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6159
RES, 620R, 1%, 4W, 2817, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 620R, 1%, 4W, 2817, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9018
Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9018
RES, 620R, 1%, 4W, 2817, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 620R, 1%, 4W, 2817, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143444CT-ND 97AC6159
Product Name Chip Resistor - Surface Mount Res, 620R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details