TE Connectivity Chip Resistor - Surface Mount 3540620KFT

Description
620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143516TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143516TR-ND
Chip Resistor - Surface Mount A143516TR-ND
620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143516CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143516CT-ND
Chip Resistor - Surface Mount A143516CT-ND
620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

620 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8616
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8616
RES, 620K, 1%, 4W, 2817, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 620K, 1%, 4W, 2817, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0927
Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0927
RES, 620K, 1%, 4W, 2817, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 620K, 1%, 4W, 2817, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143516TR-ND 96AC8616
Product Name Chip Resistor - Surface Mount Res, 620K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details