TE Connectivity Chip Resistor - Surface Mount 35405R6JT

Description
5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143555TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143555TR-ND
Chip Resistor - Surface Mount A143555TR-ND
5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143555DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143555DKR-ND
Chip Resistor - Surface Mount A143555DKR-ND
5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143555CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143555CT-ND
Chip Resistor - Surface Mount A143555CT-ND
5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3914
Res, 5R6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3914
RES, 5R6, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 5R6, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 5R6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6537
Res, 5R6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6537
RES, 5R6, 5%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5R6, 5%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143555TR-ND 34AH3914 97AC6537
Product Name Chip Resistor - Surface Mount Res, 5R6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 5R6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details