TE Connectivity Chip Resistor - Surface Mount 35405M6FT

Description
5.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143539TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143539TR-ND
Chip Resistor - Surface Mount A143539TR-ND
5.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

5.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1489
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1489
RES, 5M6, 1%, 4W, 2817, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5M6, 1%, 4W, 2817, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4032
Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4032
RES, 5M6, 1%, 4W, 2817, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5M6, 1%, 4W, 2817, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143539TR-ND 97AC1489
Product Name Chip Resistor - Surface Mount Res, 5M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details