TE Connectivity Chip Resistor - Surface Mount 35405M1FT

Description
5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143538CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143538CT-ND
Chip Resistor - Surface Mount A143538CT-ND
5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143538TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143538TR-ND
Chip Resistor - Surface Mount A143538TR-ND
5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

5.1 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4031
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4031
RES, 5M1, 1%, 4W, 2817, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5M1, 1%, 4W, 2817, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4030
Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4030
RES, 5M1, 1%, 4W, 2817, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5M1, 1%, 4W, 2817, THICK FILM; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 35405M1FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35405M1FT
Resistors - Chip Resistor - Surface Mount 35405M1FT
RES 3540 5M1 1%

RES 3540 5M1 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A143538CT-ND 97AC4031 35405M1FT
Product Name Chip Resistor - Surface Mount Res, 5M1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric] Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625893-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details