TE Connectivity Chip Resistor - Surface Mount 35405K6JT

Description
5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143591CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143591CT-ND
Chip Resistor - Surface Mount A143591CT-ND
5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143591TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143591TR-ND
Chip Resistor - Surface Mount A143591TR-ND
5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3908
Res, 5K6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3908
RES, 5K6, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 5K6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9805
Res, 5K6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9805
RES, 5K6, 5%, 4W, 2817, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5K6, 5%, 4W, 2817, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143591CT-ND 34AH3908 96AC9805
Product Name Chip Resistor - Surface Mount Res, 5K6, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 5K6, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details