TE Connectivity Chip Resistor - Surface Mount 354056KJT

Description
56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 96AC7995 from TE Connectivity is a thick film high power resistor with a resistance value of 56 kΩ and a tolerance of ±5%. It has a power rating of 4W at an ambient temperature of 70°C and is suitable for various applications, including automated placement. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with a maximum overload voltage of 500V. It features a matte tin over nickel barrier terminal finish and is supplied on 7-inch reels containing 2000 pieces. The product complies with EU RoHS directives and is designed for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Resistor 96AC7995 from TE Connectivity is a thick film high power resistor with a resistance value of 56 kΩ and a tolerance of ±5%. It has a power rating of 4W at an ambient temperature of 70°C and is suitable for various applications, including automated placement. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with a maximum overload voltage of 500V. It features a matte tin over nickel barrier terminal finish and is supplied on 7-inch reels containing 2000 pieces. The product complies with EU RoHS directives and is designed for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143603TR-ND
Chip Resistor - Surface Mount A143603TR-ND
56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143603CT-ND
Chip Resistor - Surface Mount A143603CT-ND
56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

56 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3920
Res, 56K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3920
RES, 56K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 56K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 56K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7995
Res, 56K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7995
RES, 56K, 5%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 56K, 5%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143603TR-ND 34AH3920 96AC7995
Product Name Chip Resistor - Surface Mount Res, 56K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 56K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details