TE Connectivity Chip Resistor - Surface Mount 354056KFT

Description
56 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143491TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143491TR-ND
Chip Resistor - Surface Mount A143491TR-ND
56 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

56 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9800
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9800
RES, 56K, 1%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 56K, 1%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4909
Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4909
RES, 56K, 1%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 56K, 1%, 4W, 2817, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143491TR-ND 96AC9800
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details