TE Connectivity Chip Resistor - Surface Mount 3540560KFT

Description
560 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143515TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143515TR-ND
Chip Resistor - Surface Mount A143515TR-ND
560 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

560 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3568
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3568
RES, 560K, 1%, 4W, 2817, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 560K, 1%, 4W, 2817, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8615
Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8615
RES, 560K, 1%, 4W, 2817, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 560K, 1%, 4W, 2817, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143515TR-ND 97AC3568
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers