TE Connectivity Chip Resistor - Surface Mount 354051RFT

Description
51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143418DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143418DKR-ND
Chip Resistor - Surface Mount A143418DKR-ND
51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143418TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143418TR-ND
Chip Resistor - Surface Mount A143418TR-ND
51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143418CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143418CT-ND
Chip Resistor - Surface Mount A143418CT-ND
51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

51 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 354051RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354051RFT
Chip Resistor - Surface Mount 354051RFT
RES 3540 51R 1%

RES 3540 51R 1%

Supplier's Site Datasheet
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5748
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5748
RES, 51R, 1%, 4W, 2817, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 51R, 1%, 4W, 2817, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0922
Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0922
RES, 51R, 1%, 4W, 2817, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 51R, 1%, 4W, 2817, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143418DKR-ND 354051RFT 97AC5748
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details