TE Connectivity Chip Resistor - Surface Mount 3540510RFT

Description
510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143442TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143442TR-ND
Chip Resistor - Surface Mount A143442TR-ND
510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143442CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143442CT-ND
Chip Resistor - Surface Mount A143442CT-ND
510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

510 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1483
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1483
RES, 510R, 1%, 4W, 2817, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 510R, 1%, 4W, 2817, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9017
Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9017
RES, 510R, 1%, 4W, 2817, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 510R, 1%, 4W, 2817, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143442TR-ND 97AC1483
Product Name Chip Resistor - Surface Mount Res, 510R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details