TE Connectivity Chip Resistor - Surface Mount 3540510KFT

Description
510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143514CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143514CT-ND
Chip Resistor - Surface Mount A143514CT-ND
510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143514TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143514TR-ND
Chip Resistor - Surface Mount A143514TR-ND
510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3540510KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3540510KFT
Chip Resistor - Surface Mount 3540510KFT
RES 3540 510K 1%

RES 3540 510K 1%

Supplier's Site Datasheet
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0666
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0666
RES, 510K, 1%, 4W, 2817, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 510K, 1%, 4W, 2817, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5542
Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5542
RES, 510K, 1%, 4W, 2817, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 510K, 1%, 4W, 2817, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143514CT-ND 3540510KFT 97AC0666
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 510K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details