TE Connectivity Chip Resistor - Surface Mount 35404R7JT

Description
4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143554TR-ND
Chip Resistor - Surface Mount A143554TR-ND
4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143554CT-ND
Chip Resistor - Surface Mount A143554CT-ND
4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143554DKR-ND
Chip Resistor - Surface Mount A143554DKR-ND
4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3893
Res, 4R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3893
RES, 4R7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4277
Res, 4R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4277
RES, 4R7, 5%, 4W, 2817, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4R7, 5%, 4W, 2817, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143554TR-ND 34AH3893 97AC4277
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 4R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176230-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details