TE Connectivity Resistor 35404R3FT

Description
RES 3540 4R3 1% Product overview: 35404R3FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35404R3FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3540 4R3 1% Product overview: 35404R3FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35404R3FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-35404R3FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3540 4R3 1% Product overview: 35404R3FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35404R3FT can be used for catalog matching and distributor lookup.

RES 3540 4R3 1% Product overview: 35404R3FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35404R3FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326390-35404R3FT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326390-35404R3FT
Resistors - Chip Resistor - Surface Mount 1326390-35404R3FT
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1326390-35404R3FT Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.3 Ohms Supplier Device Package: 2816 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Other Part Number: A143392CT,A143392DKR ,1-2176400-6,A143392 TR Base Product Number: 3540 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1326390-35404R3FT
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.3 Ohms
Supplier Device Package: 2816
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Other Part Number: A143392CT,A143392DKR,1-2176400-6,A143392TR
Base Product Number: 3540
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - A143392DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143392DKR-ND
Chip Resistor - Surface Mount A143392DKR-ND
4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143392CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143392CT-ND
Chip Resistor - Surface Mount A143392CT-ND
4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143392TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143392TR-ND
Chip Resistor - Surface Mount A143392TR-ND
4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2456
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2456
RES, 4R3, 1%, 4W, 2817, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4R3, 1%, 4W, 2817, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2455
Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2455
RES, 4R3, 1%, 4W, 2817, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4R3, 1%, 4W, 2817, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-35404R3FT 1326390-35404R3FT A143392DKR-ND 97AC2456
Product Name Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard Nonstandard 2817 [7143 Metric]
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Power Rating 4 watts 4 watts 4 watts 4 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms
Tolerance 5 +/- %
View Details
2 suppliers