TE Connectivity Chip Resistor - Surface Mount 35404M7JT

Description
4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143626CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143626CT-ND
Chip Resistor - Surface Mount A143626CT-ND
4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143626TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143626TR-ND
Chip Resistor - Surface Mount A143626TR-ND
4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3890
Res, 4M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3890
RES, 4M7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 4M7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3820
Res, 4M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3820
RES, 4M7, 5%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4M7, 5%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143626CT-ND 34AH3890 97AC3820
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 4M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
HPC Ceramic Resistors for Anti-Pulse Surge Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 3300 to 390000 ohms
View Details