TE Connectivity Chip Resistor - Surface Mount 35404M7FT

Description
4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143537CT-ND
Chip Resistor - Surface Mount A143537CT-ND
4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143537TR-ND
Chip Resistor - Surface Mount A143537TR-ND
4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6163
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6163
RES, 4M7, 1%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4M7, 1%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1488
Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1488
RES, 4M7, 1%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4M7, 1%, 4W, 2817, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143537CT-ND 97AC6163
Product Name Chip Resistor - Surface Mount Res, 4M7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details