TE Connectivity Chip Resistor - Surface Mount 35404K7FT

Description
4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143465CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143465CT-ND
Chip Resistor - Surface Mount A143465CT-ND
4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143465TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143465TR-ND
Chip Resistor - Surface Mount A143465TR-ND
4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143465DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143465DKR-ND
Chip Resistor - Surface Mount A143465DKR-ND
4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

4.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1990
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1990
RES, 4K7, 1%, 4W, 2817, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4K7, 1%, 4W, 2817, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4486
Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4486
RES, 4K7, 1%, 4W, 2817, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 4K7, 1%, 4W, 2817, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143465CT-ND 97AC1990
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 457398 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1 ohms
Power Rating 30 watts
View Details