TE Connectivity Chip Resistor - Surface Mount 3540470RJT

Description
470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143578DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143578DKR-ND
Chip Resistor - Surface Mount A143578DKR-ND
470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143578CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143578CT-ND
Chip Resistor - Surface Mount A143578CT-ND
470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143578TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143578TR-ND
Chip Resistor - Surface Mount A143578TR-ND
470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3905
Res, 470R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3905
RES, 470R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 470R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3021
Res, 470R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3021
RES, 470R, 5%, 4W, 2817, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 470R, 5%, 4W, 2817, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143578DKR-ND 34AH3905 97AC3021
Product Name Chip Resistor - Surface Mount Res, 470R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 470R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers