TE Connectivity Chip Resistor - Surface Mount 3540470KJT

Description
470 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143614TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143614TR-ND
Chip Resistor - Surface Mount A143614TR-ND
470 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

470 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0932
Res, 470K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0932
RES, 470K, 5%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 470K, 5%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3903
Res, 470K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3903
RES, 470K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143614TR-ND 97AC0932 34AH3903
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 470K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details