TE Connectivity Chip Resistor - Surface Mount 3540470KFT

Description
470 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143513TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143513TR-ND
Chip Resistor - Surface Mount A143513TR-ND
470 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

470 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3292
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3292
RES, 470K, 1%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 470K, 1%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0665
Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0665
RES, 470K, 1%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 470K, 1%, 4W, 2817, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143513TR-ND 97AC3292
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details