TE Connectivity Chip Resistor - Surface Mount 354043RFT

Description
43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143416DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143416DKR-ND
Chip Resistor - Surface Mount A143416DKR-ND
43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143416CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143416CT-ND
Chip Resistor - Surface Mount A143416CT-ND
43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143416TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143416TR-ND
Chip Resistor - Surface Mount A143416TR-ND
43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5747
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5747
RES, 43R, 1%, 4W, 2817, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 43R, 1%, 4W, 2817, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5746
Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5746
RES, 43R, 1%, 4W, 2817, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 43R, 1%, 4W, 2817, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143416DKR-ND 97AC5747
Product Name Chip Resistor - Surface Mount Res, 43R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

MOS/MOSX Reduced Size Metal Oxide Power Type -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 100000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers