The Resistor 430R, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 4W at an ambient temperature of 70°C and operates within a resistance range of 1,Ѷ to 10M,Ѷ, with a tolerance of ±1%. The resistor has a maximum working voltage of 250V and can withstand overload voltages up to 500V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. It has a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistances between 1,Ѷ and 10,Ѷ, and ±100 PPM/°C for resistances from 10.1,Ѷ to 10M,Ѷ. The operating temperature range is from -55°C to 155°C, making it versatile for various environmental conditions. The product complies with EU RoHS directives and is halogen-free, ensuring it meets modern environmental standards. Its construction allows for reliable performance in demanding applications, making it a suitable choice for engineers looking for a robust resistor solution.
430 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
430 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
430 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 430R, 1%, 4W, 2817, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 430R, 1%, 4W, 2817, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143440TR-ND | 97AC4028 |
| Product Name | Chip Resistor - Surface Mount | Res, 430R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |