TE Connectivity Chip Resistor - Surface Mount 35403R9JT

Description
3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143553DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143553DKR-ND
Chip Resistor - Surface Mount A143553DKR-ND
3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143553CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143553CT-ND
Chip Resistor - Surface Mount A143553CT-ND
3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143553TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143553TR-ND
Chip Resistor - Surface Mount A143553TR-ND
3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4276
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4276
RES, 3R9, 5%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R9, 5%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3860
Res, 3R9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3860
RES, 3R9, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6353
Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6353
RES, 3R9, 5%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R9, 5%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143553DKR-ND 97AC4276 34AH3860
Product Name Chip Resistor - Surface Mount Res, 3R9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 3R9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details