3.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
3.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
3.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 3R6, 1%, 4W, 2817, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 3R6, 1%, 4W, 2817, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143390DKR-ND | 96AC9792 |
| Product Name | Chip Resistor - Surface Mount | Res, 3R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |