TE Connectivity Chip Resistor - Surface Mount 35403R3FT

Description
3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143389TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143389TR-ND
Chip Resistor - Surface Mount A143389TR-ND
3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143389CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143389CT-ND
Chip Resistor - Surface Mount A143389CT-ND
3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143389DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143389DKR-ND
Chip Resistor - Surface Mount A143389DKR-ND
3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7745
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7745
RES, 3R3, 1%, 4W, 2817, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R3, 1%, 4W, 2817, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2453
Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2453
RES, 3R3, 1%, 4W, 2817, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R3, 1%, 4W, 2817, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143389TR-ND 96AC7745
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers