TE Connectivity Chip Resistor - Surface Mount 35403R0FT

Description
3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143388DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143388DKR-ND
Chip Resistor - Surface Mount A143388DKR-ND
3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143388CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143388CT-ND
Chip Resistor - Surface Mount A143388CT-ND
3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143388TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143388TR-ND
Chip Resistor - Surface Mount A143388TR-ND
3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9790
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9790
RES, 3R, 1%, 4W, 2817, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R, 1%, 4W, 2817, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9789
Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9789
RES, 3R, 1%, 4W, 2817, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R, 1%, 4W, 2817, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35403R0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35403R0FT
Chip Resistor - Surface Mount 35403R0FT
RES 3540 3R0 1%

RES 3540 3R0 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143388DKR-ND 96AC9790 35403R0FT
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details