TE Connectivity Chip Resistor - Surface Mount 35403M9FT

Description
3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143535CT-ND
Chip Resistor - Surface Mount A143535CT-ND
3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143535TR-ND
Chip Resistor - Surface Mount A143535TR-ND
3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6161
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6161
RES, 3M9, 1%, 4W, 2817, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3M9, 1%, 4W, 2817, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1486
Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1486
RES, 3M9, 1%, 4W, 2817, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3M9, 1%, 4W, 2817, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143535CT-ND 97AC6161
Product Name Chip Resistor - Surface Mount Res, 3M9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details