The Resistor 3540 Series from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 3MΩ with a tolerance of ±1% and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a compact 2817 size package, making it suitable for automated placement in high-volume production. The operating temperature range is from -55°C to 155°C, with a maximum working voltage of 250V and a maximum overload voltage of 500V. The device exhibits a temperature coefficient of resistance (TCR) of ±200PPM/°C for resistance values between 1Ω and 10Ω, and ±100PPM/°C for values from 10.1Ω to 10MΩ. This resistor is supplied on 7-inch reels containing 2000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. The construction includes a matte tin over nickel barrier terminal finish, enhancing solderability and reliability in various environmental conditions.
3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 3M, 1%, 4W, 2817, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 3M, 1%, 4W, 2817, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143532TR-ND | 97AC3819 |
| Product Name | Chip Resistor - Surface Mount | Res, 3M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |