TE Connectivity Chip Resistor - Surface Mount 35403K9JT

Description
3.9 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143589TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143589TR-ND
Chip Resistor - Surface Mount A143589TR-ND
3.9 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3848
Res, 3K9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3848
RES, 3K9, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4915
Res, 3K9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4915
RES, 3K9, 5%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K9, 5%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143589TR-ND 34AH3848 97AC4915
Product Name Chip Resistor - Surface Mount Res, 3K9, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3K9, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details