TE Connectivity Chip Resistor - Surface Mount 35403K6FT

Description
3.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143462TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143462TR-ND
Chip Resistor - Surface Mount A143462TR-ND
3.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.6 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6534
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6534
RES, 3K6, 1%, 4W, 2817, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K6, 1%, 4W, 2817, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1989
Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1989
RES, 3K6, 1%, 4W, 2817, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K6, 1%, 4W, 2817, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143462TR-ND 97AC6534
Product Name Chip Resistor - Surface Mount Res, 3K6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers